VARISTOR 39V 800A 1812
VARISTOR, MULTILAYER, 39V, 65V, 1812; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:TransGuard Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VGAS181231P650DP | 53Y3448 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 39V, 65V, 1812; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount |