AVX Corporation Varistor, Auto, 65V, 130V, 1210; Voltage Rating Vac Kyocera Avx VGAS121065P131DP

Description
VARISTOR, AUTO, 65V, 130V, 1210; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:TransGuard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AUTO, 65V, 130V, 1210; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:TransGuard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Auto, 65V, 130V, 1210; Voltage Rating Vac Kyocera Avx - 08X4668 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Auto, 65V, 130V, 1210; Voltage Rating Vac Kyocera Avx
08X4668
Varistor, Auto, 65V, 130V, 1210; Voltage Rating Vac Kyocera Avx 08X4668
VARISTOR, AUTO, 65V, 130V, 1210; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:TransGuard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, AUTO, 65V, 130V, 1210; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:TransGuard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VGAS121065P131DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VGAS121065P131DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VGAS121065P131DP
VARISTOR 82V 350A 1210

VARISTOR 82V 350A 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 08X4668 VGAS121065P131DP
Product Name Varistor, Auto, 65V, 130V, 1210; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data