VARISTOR, AUTO, 34V, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating V DC:34V; Product Range:TransGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 08X4667 |
| Product Name | Varistor, Auto, 34V, 77V, 1210; Voltage Rating Vac Kyocera Avx |
| RoHS Compliant | RoHS |