VARISTOR 25.5V 500A 1210
VARISTOR, MULTILAYER, 25.5V, 42V, 1210; Voltage Rating VAC:13V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VGAS121016J400DP | 53Y3440 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 25.5V, 42V, 1210; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount |