AVX Corporation Varistor, Multilayer, 24.5V, 40V, 1206; Voltage Rating Vac Kyocera Avx VGAS120616K390DP

Description
VARISTOR, MULTILAYER, 24.5V, 40V, 1206; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 24.5V, 40V, 1206; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 24.5V, 40V, 1206; Voltage Rating Vac Kyocera Avx - 53Y3436 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 24.5V, 40V, 1206; Voltage Rating Vac Kyocera Avx
53Y3436
Varistor, Multilayer, 24.5V, 40V, 1206; Voltage Rating Vac Kyocera Avx 53Y3436
VARISTOR, MULTILAYER, 24.5V, 40V, 1206; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

VARISTOR, MULTILAYER, 24.5V, 40V, 1206; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 53Y3436
Product Name Varistor, Multilayer, 24.5V, 40V, 1206; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 60V 20A Diode and Rectifier - 286-48CTQ060-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details