VARISTOR, AEC-Q200, MLV, 49V, 2220; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:TransGuard Series; Clamping Voltage Vc Max:49V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
HIGH TEMPERATURE +150C AUTOMOTIV
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 66AH1044 | VGAH222022Y490DP |
| Product Name | Varistor, Aec-Q200, Mlv, 49V, 2220; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |