VARISTOR, AEC-Q200, MLV, 40V, 1210; Voltage Rating VAC:14V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 66AH1037 |
| Product Name | Varistor, Aec-Q200, Mlv, 40V, 1210; Voltage Rating Vac Kyocera Avx |
| RoHS Compliant | RoHS |