VARISTOR, MULTILAYER, 56VDC, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:TransGuard Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV);RoHS Compliant: Yes
VARISTOR 68V 1KA 2220
VARISTOR 68V 1KA 2220
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 45Y8939 | VG222056Y111DP | VG222056Y111DP |
| Product Name | Varistor, Multilayer, 56Vdc, 110V, 2220; Voltage Rating Vac Kyocera Avx | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |