VARISTOR 47V 2KA 2220
VARISTOR, 38V, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:TransGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VG222038Y770DP | 08X4679 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 38V, 77V, 2220; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |