VARISTOR, 16V, 42V, 2220; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 24.5V 1.5KA 2220
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 08X4678 | VG222016Y400DP |
| Product Name | Varistor, 16V, 42V, 2220; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |