VARISTOR, MULTILAYER, 65VDC, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:TransGuard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV);RoHS Compliant: Yes
VARISTOR 82V 400A 1812
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 45Y8936 | VG181265U131DP |
| Product Name | Varistor, Multilayer, 65Vdc, 135V, 1812; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |