Win Source Part Number: 1361019-VG181238U770
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TransGuard®
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric)
Base Product Number: VG1812
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1300 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 800 A
Energy: 4.2J
VARISTOR, 38V, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:TransGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 47V 800A 1812
VARISTOR 47V 800A 1812
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361019-VG181238U770DP | 08X4677 | VG181238U770DP | VG181238U770DP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 38V, 77V, 1812; Voltage Rating Vac Kyocera Avx | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1812 (4532 Metric) | Surface Mount, MLCV |