VARISTOR 76V 250A 1210
VARISTOR, MULTILAYER, 76V, 120V, 1210; Voltage Rating VAC:42V; Voltage Rating V DC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VG121060J121DP | 53Y3458 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 76V, 120V, 1210; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount |