AVX Corporation Varistors, MOVs VG121048H101DP

Description
VARISTOR 62V 250A 1210
Datasheet
Description
VARISTOR 62V 250A 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - VG121048H101DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VG121048H101DP
Varistors, MOVs VG121048H101DP
VARISTOR 62V 250A 1210

VARISTOR 62V 250A 1210

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VG121048H101DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VG121048H101DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VG121048H101DP
VARISTOR 62V 250A 1210

VARISTOR 62V 250A 1210

Supplier's Site
Varistor, Multilayer, 62V, 100V, 1210; Voltage Rating Vac Kyocera Avx - 53Y3457 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 62V, 100V, 1210; Voltage Rating Vac Kyocera Avx
53Y3457
Varistor, Multilayer, 62V, 100V, 1210; Voltage Rating Vac Kyocera Avx 53Y3457
VARISTOR, MULTILAYER, 62V, 100V, 1210; Voltage Rating VAC:34V; Voltage Rating V DC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

VARISTOR, MULTILAYER, 62V, 100V, 1210; Voltage Rating VAC:34V; Voltage Rating V DC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number VG121048H101DP VG121048H101DP 53Y3457
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Multilayer, 62V, 100V, 1210; Voltage Rating Vac Kyocera Avx
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data