VARISTOR 47V 400A 1210
VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:TransGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:TransGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
VARISTOR 47V 400A 1210
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VG121038S770DP | 22AJ1953 | VG121038S770DP |
| Product Name | Varistors, MOVs | Varistor, Mlv, 77V, 1210; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |