VARISTOR, MULTILAYER, 18VDC, 42V, 1210; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
VARISTOR 25.5V 500A 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 45Y8933 | VG121018J400DP |
| Product Name | Varistor, Multilayer, 18Vdc, 42V, 1210; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |