VARISTOR, MULTILAYER, 33V, 54V, 1206; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
VARISTOR 33V 200A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 53Y3454 | VG120626F540DP |
| Product Name | Varistor, Multilayer, 33V, 54V, 1206; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |