VARISTOR 24.5V 300A 1206
VARISTOR, MULTILAYER, 24.5V, 40V, 1206; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VG120616N390DP | 53Y3452 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 24.5V, 40V, 1206; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount |