AVX Corporation Varistor, Mlv, 77V, 0805; Voltage Rating Vac Kyocera Avx VCUG080320L1DP

Description
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:22V; Voltage Rating V DC:32V; Product Range:UltraGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:22V; Voltage Rating V DC:32V; Product Range:UltraGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Kyocera Avx - 58AC4424 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Kyocera Avx
58AC4424
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Kyocera Avx 58AC4424
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:22V; Voltage Rating V DC:32V; Product Range:UltraGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:22V; Voltage Rating V DC:32V; Product Range:UltraGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58AC4424
Product Name Varistor, Mlv, 77V, 0805; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG805C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
PIN Diode Switches - NPS2-500-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Silicon Beamless Schottky Diodes—Pairs and Quads - DMJ3937-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers