AVX Corporation 10V TVS Protection Diode VCUG060100L1DP

Description
ESD Suppressor Diode TVS Bi-Dir 10V 42Vc 2-Pin Case 0603(1608Metric) T/R Product overview: VCUG060100L1DP from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUG060100L1DP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor Diode TVS Bi-Dir 10V 42Vc 2-Pin Case 0603(1608Metric) T/R Product overview: VCUG060100L1DP from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUG060100L1DP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V TVS Protection Diode - 144-VCUG060100L1DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V TVS Protection Diode
144-VCUG060100L1DP
10V TVS Protection Diode 144-VCUG060100L1DP
ESD Suppressor Diode TVS Bi-Dir 10V 42Vc 2-Pin Case 0603(1608Metric) T/R Product overview: VCUG060100L1DP from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUG060100L1DP can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Bi-Dir 10V 42Vc 2-Pin Case 0603(1608Metric) T/R Product overview: VCUG060100L1DP from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUG060100L1DP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VCUG060100L1DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VCUG060100L1DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VCUG060100L1DP
VARISTOR 23V 30A 0603

VARISTOR 23V 30A 0603

Supplier's Site
Varistor, 10V, 0603; Voltage Rating Vac Kyocera Avx - 15R5342 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10V, 0603; Voltage Rating Vac Kyocera Avx
15R5342
Varistor, 10V, 0603; Voltage Rating Vac Kyocera Avx 15R5342
VARISTOR, 10V, 0603; Voltage Rating VAC:7.1V; Voltage Rating VDC:10V; Product Range:UltraGuard Series; Varistor Case Style:0603 [1608 Metric]; Capacitance, Cd:225pF; Filter Terminals:SMD; No. of Pins:2Pins RoHS Compliant: Yes

VARISTOR, 10V, 0603; Voltage Rating VAC:7.1V; Voltage Rating VDC:10V; Product Range:UltraGuard Series; Varistor Case Style:0603 [1608 Metric]; Capacitance, Cd:225pF; Filter Terminals:SMD; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 42V, 0603 Rohs Compliant Kyocera Avx - 80AH2670 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 42V, 0603 Rohs Compliant Kyocera Avx
80AH2670
Varistor, Mlv, 42V, 0603 Rohs Compliant Kyocera Avx 80AH2670
VARISTOR, MLV, 42V, 0603 ROHS COMPLIANT: YES

VARISTOR, MLV, 42V, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-VCUG060100L1DP VCUG060100L1DP 15R5342
Product Name 10V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 10V, 0603; Voltage Rating Vac Kyocera Avx
Configuration Single
Unlock Full Specs
to access all available technical data