VARISTOR, 5V, 0603, FULL REEL; Voltage Rating VAC:3.5V; Voltage Rating VDC:5V; Product Range:UltraGuard Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Capacitance, Cd:550pF RoHS Compliant: Yes
VARISTOR, 5V, 0603; Voltage Rating VAC:3.5V; Voltage Rating VDC:5V; Product Range:UltraGuard Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:- RoHS Compliant: Yes
VARISTOR, MLV, 22V, 0603 ROHS COMPLIANT: YES
VARISTOR 10.8V 30A 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 37J0728 | VCUG060050L1DP |
| Product Name | Varistor, 5V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |