VARISTOR 28V 10A 0402
VARISTOR, MLV, 55V, 0402; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:UltraGuard Series; Clamping Voltage Vc Max:55V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VCUG040180L1WP | 58AC4423 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 55V, 0402; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |