VARISTOR, 15V, 0402; Voltage Rating VAC:11V; Voltage Rating VDC:15V; Product Range:UltraGuard Series; Varistor Case Style:0402 [1005 Metric]; Capacitance, Cd:40pF; Filter Terminals:SMD; No. of Pins:2Pins RoHS Compliant: Yes
VARISTOR, 15V, 0402; Voltage Rating VAC:11V; Voltage Rating VDC:15V; Product Range:UltraGuard Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:- RoHS Compliant: Yes
VARISTOR 25V 15A 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15R5341 | VCUG040150L1WP |
| Product Name | Varistor, 15V, 0402; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |