VARISTOR, AUTO, 60V, 130V, 1206; Voltage Rating VAC:50V; Voltage Rating V DC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
VARISTOR 82V 150A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 08X4659 | VCAS120660M131DP |
| Product Name | Varistor, Auto, 60V, 130V, 1206; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |