VARISTOR 56V 200A 1206
VARISTOR, AUTO, 42V, 90V, 1206; Voltage Rating VAC:32V; Voltage Rating V DC:42V; Product Range:TransGuard Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VCAS120642K900DP | 08X4657 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Auto, 42V, 90V, 1206; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |