VARISTOR, MULTILAYER, 18VDC, 42V, 1206; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Automotive Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150ARoHS Compliant: Yes
VARISTOR, AEC-Q200, MLV, 42V, 1206
VARISTOR 25.5V 150A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 32T8731 | VCAS120618D400DP |
| Product Name | Varistor, Multilayer, 18Vdc, 42V, 1206; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |