The Varistor, Auto, 5V, 18V, 1206 from the TransGuard Automotive Series is designed for automotive applications, providing bi-directional overvoltage protection and EMI/RFI attenuation. It features a voltage rating of 5.6V DC and a clamping voltage of 18V, making it suitable for protecting sensitive electronic components in vehicles. The device is AEC Q200 qualified, ensuring high reliability in harsh automotive environments. It operates effectively within a temperature range of -55°C to +125°C and has a high energy absorption capability, making it ideal for load dump protection and transient suppression. The varistor is also RoHS compliant, aligning with modern environmental standards.
VARISTOR, AUTO, 5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes
VARISTOR 8.5V 40A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 08X4650 | VCAS120605A150DP |
| Product Name | Varistor, Auto, 5V, 18V, 1206; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |