VARISTOR 16V 40A 0805
VARISTOR, AUTO, 12V, 27V, 0805; Voltage Rating VAC:8.5V; Voltage Rating V DC:12V; Product Range:TransGuard Series; Clamping Voltage Vc Max:27V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VCAS080512A250DP | 08X4646 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Auto, 12V, 27V, 0805; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |