VARISTOR 8.5V 120A 0805
VARISTOR, AEC-Q200, MLV, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:TransGuard Automotive Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VCAS080505C150DP | 51AK9524 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Aec-Q200, Mlv, 18V, 0805; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |