Win Source Part Number: 959926-VCAS06LC18X50
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Automotive, AEC-Q200, StaticGuard
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 10,000
Capacitance @ Frequency: 50 pF @ 1 MHz
Varistor Voltage (Min): 25 V
Varistor Voltage (Typ): 32.5 V
Varistor Voltage (Max): 40 V
Current - Surge: 30 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.05J
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
Other Names: 478-VCAS06LC18X500TP
VARISTOR 32.5V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 959926-VCAS06LC18X500TP | VCAS06LC18X500TP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |