VARISTOR 120V 3A 0603
VARISTOR, AEC-Q200, 240V, 0603; Voltage Rating VAC:17V; Voltage Rating V DC:24V; Product Range:AP Series; Clamping Voltage Vc Max:240V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VCAS06AP243R3LAT1A | 18AC0688 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Aec-Q200, 240V, 0603; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |