VARISTOR, AEC-Q200, 350V, 0603; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:AP Series; Clamping Voltage Vc Max:350V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 175V 2A 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18AC0687 | VCAS06AP182R0LAT1A |
| Product Name | Varistor, Aec-Q200, 350V, 0603; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |