Manufacturer: AVX Corporation
Win Source Part Number: 902510-VCAS060318A40
Series: *
Features: Varistor Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.40.4000
Other Part Number: 478-VCAS060318A400RP
TRANSGUARD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902510-VCAS060318A400RP | VCAS060318A400RP |
| Product Name | TVS - TVS - Varistors, MOVs - VCAS060318A400RP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |