Manufacturer: AVX Corporation
Win Source Part Number: 750582-VCAS060305A15
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 30A
Maximum AC Volts: 4V
Maximum DC Volts: 5.6V
Energy: 0.10J
Varistor Voltage: 8.5V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Varistor Voltage (Minimum): 6.8V
Varistor Voltage (Maximum): 10.2V
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 750pF at 1kHz
VARISTOR 8.5V 30A 0603
VARISTOR, AUTO, 5V, 18V, 0603; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 750582-VCAS060305A150DP | VCAS060305A150DP | 08X4640 |
| Product Name | TVS - TVS - Varistors, MOVs - VCAS060305A150DP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Auto, 5V, 18V, 0603; Voltage Rating Vac Kyocera Avx |
| IFSM | 30 amps |