VARISTOR 180V 1A 0402
VARISTOR, AEC-Q200, 350V, 0402; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:AP Series; Clamping Voltage Vc Max:350V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VCAS04AP181R5DATWA | 18AC0684 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Aec-Q200, 350V, 0402; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |