VARISTOR, AUTO, 9V, 22V, 0402; Voltage Rating VAC:6.4V; Voltage Rating V DC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes
VARISTOR 12.7V 20A 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 08X4638 | VCAS040209X200WP |
| Product Name | Varistor, Auto, 9V, 22V, 0402; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |