AVX Corporation Varistor, Aec-Q200, Mlv, 50V, 0603; Voltage Rating Vac Kyocera Avx VCAC060322A470NDP

Description
VARISTOR, AEC-Q200, MLV, 50V, 0603; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:TransGuard VCAC Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 50V, 0603; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:TransGuard VCAC Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 50V, 0603; Voltage Rating Vac Kyocera Avx - 58AC4419 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 50V, 0603; Voltage Rating Vac Kyocera Avx
58AC4419
Varistor, Aec-Q200, Mlv, 50V, 0603; Voltage Rating Vac Kyocera Avx 58AC4419
VARISTOR, AEC-Q200, MLV, 50V, 0603; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:TransGuard VCAC Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 50V, 0603; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:TransGuard VCAC Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58AC4419
Product Name Varistor, Aec-Q200, Mlv, 50V, 0603; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details