AVX Corporation Varistor, Aec-Q200, Mlv, 67V, 0402; Voltage Rating Vac Kyocera Avx VCAC040230X380NWP

Description
VARISTOR, AEC-Q200, MLV, 67V, 0402; Voltage Rating VAC:21V; Voltage Rating V DC:30V; Product Range:TransGuard VCAC Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 67V, 0402; Voltage Rating VAC:21V; Voltage Rating V DC:30V; Product Range:TransGuard VCAC Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 67V, 0402; Voltage Rating Vac Kyocera Avx - 58AC4417 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 67V, 0402; Voltage Rating Vac Kyocera Avx
58AC4417
Varistor, Aec-Q200, Mlv, 67V, 0402; Voltage Rating Vac Kyocera Avx 58AC4417
VARISTOR, AEC-Q200, MLV, 67V, 0402; Voltage Rating VAC:21V; Voltage Rating V DC:30V; Product Range:TransGuard VCAC Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 67V, 0402; Voltage Rating VAC:21V; Voltage Rating V DC:30V; Product Range:TransGuard VCAC Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58AC4417
Product Name Varistor, Aec-Q200, Mlv, 67V, 0402; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4470US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details