AVX Corporation Varistor, 775V, 300Vac, 385Vdc, 3220; Voltage Rating Vac Kyocera Avx VC32M00301KBA

Description
VARISTOR, 775V, 300VAC, 385VDC, 3220; Voltage Rating VAC:300V; Voltage Rating V DC:470V; Product Range:VC32 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge CurrentRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 775V, 300VAC, 385VDC, 3220; Voltage Rating VAC:300V; Voltage Rating V DC:470V; Product Range:VC32 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 775V, 300Vac, 385Vdc, 3220; Voltage Rating Vac Kyocera Avx - 30T6793 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 775V, 300Vac, 385Vdc, 3220; Voltage Rating Vac Kyocera Avx
30T6793
Varistor, 775V, 300Vac, 385Vdc, 3220; Voltage Rating Vac Kyocera Avx 30T6793
VARISTOR, 775V, 300VAC, 385VDC, 3220; Voltage Rating VAC:300V; Voltage Rating V DC:470V; Product Range:VC32 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge CurrentRoHS Compliant: Yes

VARISTOR, 775V, 300VAC, 385VDC, 3220; Voltage Rating VAC:300V; Voltage Rating V DC:470V; Product Range:VC32 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30T6793
Product Name Varistor, 775V, 300Vac, 385Vdc, 3220; Voltage Rating Vac Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
TVS Diodes - 1219539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 11 mA
IR 0.2500 mA
View Details