AVX Corporation TVS - TVS - Varistors, MOVs - VC14MT0600KBA VC14MT0600KBA

Description
Manufacturer: AVX Corporation Win Source Part Number: 1116939-VC14MT0600KB A Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 400pF @ 1kHz Varistor Voltage (Min): 90V Varistor Voltage (Typ): 100V Varistor Voltage (Max): 110V Current - Surge: 400A Maximum AC Volts: 60VAC Maximum DC Volts: 85VDC Energy: 6.0J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1116939-VC14MT0600KB A Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 400pF @ 1kHz Varistor Voltage (Min): 90V Varistor Voltage (Typ): 100V Varistor Voltage (Max): 110V Current - Surge: 400A Maximum AC Volts: 60VAC Maximum DC Volts: 85VDC Energy: 6.0J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - VC14MT0600KBA - 1116939-VC14MT0600KBA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - VC14MT0600KBA
1116939-VC14MT0600KBA
TVS - TVS - Varistors, MOVs - VC14MT0600KBA 1116939-VC14MT0600KBA
Manufacturer: AVX Corporation Win Source Part Number: 1116939-VC14MT0600KB A Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 400pF @ 1kHz Varistor Voltage (Min): 90V Varistor Voltage (Typ): 100V Varistor Voltage (Max): 110V Current - Surge: 400A Maximum AC Volts: 60VAC Maximum DC Volts: 85VDC Energy: 6.0J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1116939-VC14MT0600KBA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 400pF @ 1kHz
Varistor Voltage (Min): 90V
Varistor Voltage (Typ): 100V
Varistor Voltage (Max): 110V
Current - Surge: 400A
Maximum AC Volts: 60VAC
Maximum DC Volts: 85VDC
Energy: 6.0J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 1812 (4532 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC14MT0600KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC14MT0600KBA
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC14MT0600KBA
VARISTOR 100V 400A 1812

VARISTOR 100V 400A 1812

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1116939-VC14MT0600KBA VC14MT0600KBA
Product Name TVS - TVS - Varistors, MOVs - VC14MT0600KBA Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
IFSM 400 amps
Unlock Full Specs
to access all available technical data