AVX Corporation Varistor, 18V, 50V, 1206; Voltage Rating Vac Kyocera Avx VC12LC18A500DP

Description
VARISTOR, 18V, 50V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:200pF RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 18V, 50V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:200pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 18V, 50V, 1206; Voltage Rating Vac Kyocera Avx - 16R1254 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 50V, 1206; Voltage Rating Vac Kyocera Avx
16R1254
Varistor, 18V, 50V, 1206; Voltage Rating Vac Kyocera Avx 16R1254
VARISTOR, 18V, 50V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:200pF RoHS Compliant: Yes

VARISTOR, 18V, 50V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:200pF RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 18V, 50V, 1206; Voltage Rating Vac Kyocera Avx - 88H5279 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 50V, 1206; Voltage Rating Vac Kyocera Avx
88H5279
Varistor, 18V, 50V, 1206; Voltage Rating Vac Kyocera Avx 88H5279
VARISTOR, 18V, 50V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:200pF RoHS Compliant: Yes

VARISTOR, 18V, 50V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:200pF RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC12LC18A500DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC12LC18A500DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC12LC18A500DP
VARISTOR 30A 1206

VARISTOR 30A 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 16R1254 VC12LC18A500DP
Product Name Varistor, 18V, 50V, 1206; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data