VARISTOR 62V 250A 1210
VARISTOR, 62V, 100V, 1210, FULL REEL; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR, MLV, 100V, 1210 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC121048H101DP | 54J9601 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 62V, 100V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |