VARISTOR, 41V, 67V, 1210; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:280A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 54J9598 |
| Product Name | Varistor, 41V, 67V, 1210; Voltage Rating Vac Kyocera Avx |
| RoHS Compliant | RoHS |