VARISTOR 41V 280A 1210
VARISTOR, 41V, 67V, 1210; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:280A; Capacitance, Cd:1850pF RoHS Compliant: Yes
VARISTOR, 41V, 67V, 1210; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:280A; Capacitance, Cd:1850pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC121030H620DP | 92C1340 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 41V, 67V, 1210; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |