VARISTOR 41V 220A 1210
VARISTOR, 41V, 67V, 1210; Peak Surge Current @ 8/20µS:220A; Varistor Case:1210; Clamping Voltage Vc Max:67V; Peak Energy (10/1000uS):900mJ; Voltage Rating VDC:30V; Voltage Rating VAC:21V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC121030G620RP | 54J9595 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 41V, 67V, 1210; Peak Surge Current @ 8/20Μs Kyocera Avx |
| Package | Surface Mount, MLCV |