AVX Corporation Circuit Protection - TVS - Varistors, MOVs VC121026H560DP

Description
Win Source Part Number: 1128021-VC121026H560 DP Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 2150 pF @ 1 kHz Varistor Voltage (Min): 31.05 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 37.95 V Current - Surge: 300 A Maximum AC Volts: 18 V Maximum DC Volts: 26 V Energy: 1.2J Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): VC121026H560DP.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-2526-6,478-2526- 2,478-2526-1
Request a Quote Datasheet
Description
Win Source Part Number: 1128021-VC121026H560 DP Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 2150 pF @ 1 kHz Varistor Voltage (Min): 31.05 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 37.95 V Current - Surge: 300 A Maximum AC Volts: 18 V Maximum DC Volts: 26 V Energy: 1.2J Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): VC121026H560DP.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-2526-6,478-2526- 2,478-2526-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1128021-VC121026H560DP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1128021-VC121026H560DP
Circuit Protection - TVS - Varistors, MOVs 1128021-VC121026H560DP
Win Source Part Number: 1128021-VC121026H560 DP Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 2150 pF @ 1 kHz Varistor Voltage (Min): 31.05 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 37.95 V Current - Surge: 300 A Maximum AC Volts: 18 V Maximum DC Volts: 26 V Energy: 1.2J Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): VC121026H560DP.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-2526-6,478-2526- 2,478-2526-1

Win Source Part Number: 1128021-VC121026H560DP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TransGuard®
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 2150 pF @ 1 kHz
Varistor Voltage (Min): 31.05 V
Varistor Voltage (Typ): 34.5 V
Varistor Voltage (Max): 37.95 V
Current - Surge: 300 A
Maximum AC Volts: 18 V
Maximum DC Volts: 26 V
Energy: 1.2J
Mounting Type: Surface Mount, MLCV
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): VC121026H560DP.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
Other Names: 478-2526-6,478-2526-2,478-2526-1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC121026H560DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC121026H560DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC121026H560DP
VARISTOR 34.5V 300A 1210

VARISTOR 34.5V 300A 1210

Supplier's Site
Varistor, 34.5V, 60V, 1210; Voltage Rating Vac Kyocera Avx - 75M3038 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 34.5V, 60V, 1210; Voltage Rating Vac Kyocera Avx
75M3038
Varistor, 34.5V, 60V, 1210; Voltage Rating Vac Kyocera Avx 75M3038
VARISTOR, 34.5V, 60V, 1210; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Filter Terminals:SMD RoHS Compliant: Yes

VARISTOR, 34.5V, 60V, 1210; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 34.5V, 60V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx - 61H3380 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 34.5V, 60V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx
61H3380
Varistor, 34.5V, 60V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx 61H3380
VARISTOR, 34.5V, 60V, 1210, FULL REEL; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A RoHS Compliant: Yes

VARISTOR, 34.5V, 60V, 1210, FULL REEL; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1128021-VC121026H560DP VC121026H560DP 75M3038
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 34.5V, 60V, 1210; Voltage Rating Vac Kyocera Avx
Package 1210 (3225 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data