KYOCERA AVX Components Corporation TVS - TVS - Varistors, MOVs - VC121018J390TP VC121018J390TP

Description
Manufacturer: AVX Corporation Win Source Part Number: 938553-VC121018J390T P Series: * Features: Varistor Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.40.4000 Other Part Number: 478-VC121018J390TPTR , 478-VC121018J390TPDK R, 478-VC121018J390TPCT
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 938553-VC121018J390T P Series: * Features: Varistor Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.40.4000 Other Part Number: 478-VC121018J390TPTR , 478-VC121018J390TPDK R, 478-VC121018J390TPCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - VC121018J390TP - 938553-VC121018J390TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - VC121018J390TP
938553-VC121018J390TP
TVS - TVS - Varistors, MOVs - VC121018J390TP 938553-VC121018J390TP
Manufacturer: AVX Corporation Win Source Part Number: 938553-VC121018J390T P Series: * Features: Varistor Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.40.4000 Other Part Number: 478-VC121018J390TPTR , 478-VC121018J390TPDK R, 478-VC121018J390TPCT

Manufacturer: AVX Corporation
Win Source Part Number: 938553-VC121018J390TP
Series: *
Features: Varistor Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.40.4000
Other Part Number: 478-VC121018J390TPTR, 478-VC121018J390TPDKR, 478-VC121018J390TPCT

Buy Now
Varistor, 25.5V, 42V, 1210; Voltage Rating Vac Kyocera Avx - 54J9593 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 25.5V, 42V, 1210; Voltage Rating Vac Kyocera Avx
54J9593
Varistor, 25.5V, 42V, 1210; Voltage Rating Vac Kyocera Avx 54J9593
VARISTOR, 25.5V, 42V, 1210; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

VARISTOR, 25.5V, 42V, 1210; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC121018J390TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC121018J390TP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC121018J390TP
TRANSGUARD

TRANSGUARD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 938553-VC121018J390TP 54J9593 VC121018J390TP
Product Name TVS - TVS - Varistors, MOVs - VC121018J390TP Varistor, 25.5V, 42V, 1210; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB200CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details
TVS - TVS - Diodes - SL24T1 - 895315-SL24T1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 2441899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details
Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details