AVX Corporation Voltage Rating Vac Kyocera Avx VC121018J390DP.

Description
Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Kyocera Avx - 30AC2351 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Kyocera Avx
30AC2351
Voltage Rating Vac Kyocera Avx 30AC2351
Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC2351
Product Name Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diodes - NC102 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details