AVX Corporation Varistor, 42V, 13Vac, 18Vdc, 1210; Voltage Rating Vac Kyocera Avx VC121018J390DP

Description
VARISTOR, 42V, 13VAC, 18VDC, 1210; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 42V, 13VAC, 18VDC, 1210; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 42V, 13Vac, 18Vdc, 1210; Voltage Rating Vac Kyocera Avx - 26M4820 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 42V, 13Vac, 18Vdc, 1210; Voltage Rating Vac Kyocera Avx
26M4820
Varistor, 42V, 13Vac, 18Vdc, 1210; Voltage Rating Vac Kyocera Avx 26M4820
VARISTOR, 42V, 13VAC, 18VDC, 1210; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, 42V, 13VAC, 18VDC, 1210; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 25.5V, 42V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9590 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 25.5V, 42V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx
54J9590
Varistor, 25.5V, 42V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx 54J9590
VARISTOR, 25.5V, 42V, 1210, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

VARISTOR, 25.5V, 42V, 1210, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 25.5V, 42V, 1210; Voltage Rating Vac Kyocera Avx - 75M3037 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 25.5V, 42V, 1210; Voltage Rating Vac Kyocera Avx
75M3037
Varistor, 25.5V, 42V, 1210; Voltage Rating Vac Kyocera Avx 75M3037
VARISTOR, 25.5V, 42V, 1210; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A; Filter Terminals:SMD RoHS Compliant: Yes

VARISTOR, 25.5V, 42V, 1210; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC121018J390DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC121018J390DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC121018J390DP
VARISTOR 25.5V 500A 1210

VARISTOR 25.5V 500A 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 26M4820 VC121018J390DP
Product Name Varistor, 42V, 13Vac, 18Vdc, 1210; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data