AVX Corporation Voltage Rating Vac Kyocera Avx VC120648D101DP.

Description
Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Kyocera Avx - 28AC5537 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Kyocera Avx
28AC5537
Voltage Rating Vac Kyocera Avx 28AC5537
Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC5537
Product Name Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5420 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details